ASCO Mark 55 Series Direct Solenoid Valve 554**4

Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.
Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Suppliers

Company
Product
Description
Supplier Links
Mark 55 Series Direct Solenoid Valve - 554**4 - ASCO
Florham Park, NJ, USA
Mark 55 Series Direct Solenoid Valve
554**4
Mark 55 Series Direct Solenoid Valve 554**4
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 554**4
Product Name Mark 55 Series Direct Solenoid Valve
Valve Type Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature)
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305949 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.27 inch (83.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Solenoid Valves - 5000007253-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details