ASCO Directional Control Valves 503 Series

Description
Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base mountings, proprietary or ISO 15407. Numatics 503 series valves are compatible the Numatics G3 Fieldbus Electronics Platform. Numatics 503 Series Valve Features G3 Electronics Compatible Solenoid air pilot actuated Low wattage, 1.7 watt for DC application DC solenoids polarity insensitive with surg suppression Plug together circuit boards eliminate internal wiring Integral recessed gaskets Push-in Fittings to accommodate various tubing sizes Simple conversion from internal to external pilot IP 65 Certified
Description
Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base mountings, proprietary or ISO 15407. Numatics 503 series valves are compatible the Numatics G3 Fieldbus Electronics Platform. Numatics 503 Series Valve Features G3 Electronics Compatible Solenoid air pilot actuated Low wattage, 1.7 watt for DC application DC solenoids polarity insensitive with surg suppression Plug together circuit boards eliminate internal wiring Integral recessed gaskets Push-in Fittings to accommodate various tubing sizes Simple conversion from internal to external pilot IP 65 Certified

Suppliers

Company
Product
Description
Supplier Links
Directional Control Valves - 503 Series - ASCO
Florham Park, NJ, USA
Directional Control Valves
503 Series
Directional Control Valves 503 Series
Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base mountings, proprietary or ISO 15407. Numatics 503 series valves are compatible the Numatics G3 Fieldbus Electronics Platform. Numatics 503 Series Valve Features G3 Electronics Compatible Solenoid air pilot actuated Low wattage, 1.7 watt for DC application DC solenoids polarity insensitive with surg suppression Plug together circuit boards eliminate internal wiring Integral recessed gaskets Push-in Fittings to accommodate various tubing sizes Simple conversion from internal to external pilot IP 65 Certified

Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base mountings, proprietary or ISO 15407. Numatics 503 series valves are compatible the Numatics G3 Fieldbus Electronics Platform.

Numatics 503 Series Valve Features

  • G3 Electronics Compatible
  • Solenoid air pilot actuated
  • Low wattage, 1.7 watt for DC application
  • DC solenoids polarity insensitive with surg suppression
  • Plug together circuit boards eliminate internal wiring
  • Integral recessed gaskets
  • Push-in Fittings to accommodate various tubing sizes
  • Simple conversion from internal to external pilot
  • IP 65 Certified
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 503 Series
Product Name Directional Control Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36760 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Full Port Carbon Steel Ball Valve - 600LL-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details