Appleton Electric Explosionproof Standard Conduit Union 500050

Description
FEMALE/FEMALE, RIGID TYPE NICKEL PLATED STEEL MATERIAL CE APPROVAL 3/4 INCH TRADE SIZE OPERATING TEMPERATURE -20 TO 60 DEG C APPLICATION CONNECTING CONDUIT APPLICABLE STANDARD ATEX/IECEX, IEC
Datasheet
Description
FEMALE/FEMALE, RIGID TYPE NICKEL PLATED STEEL MATERIAL CE APPROVAL 3/4 INCH TRADE SIZE OPERATING TEMPERATURE -20 TO 60 DEG C APPLICATION CONNECTING CONDUIT APPLICABLE STANDARD ATEX/IECEX, IEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - 500050 - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
500050
Explosionproof Standard Conduit Union 500050
FEMALE/FEMALE, RIGID TYPE NICKEL PLATED STEEL MATERIAL CE APPROVAL 3/4 INCH TRADE SIZE OPERATING TEMPERATURE -20 TO 60 DEG C APPLICATION CONNECTING CONDUIT APPLICABLE STANDARD ATEX/IECEX, IEC
  • FEMALE/FEMALE, RIGID TYPE
  • NICKEL PLATED STEEL MATERIAL
  • CE APPROVAL
  • 3/4 INCH TRADE SIZE
  • OPERATING TEMPERATURE -20 TO 60 DEG C
  • APPLICATION CONNECTING CONDUIT
  • APPLICABLE STANDARD ATEX/IECEX, IEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 500050
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details