Appleton Electric Explosionproof Standard Conduit Union 500045

Description
MALE/FEMALE TYPE NICKEL PLATED STEEL MATERIAL 3/4 INCH TRADE SIZE A.T.X[R] BRAND SURFACE TEMPERATURE -4 TO 140 DEG F CONSTRUCTIONAL FEATURE FLAMEPROOF VOLUME 7.32 INCH ENCLOSURE IP66/67 DB MODEL
Datasheet
Description
MALE/FEMALE TYPE NICKEL PLATED STEEL MATERIAL 3/4 INCH TRADE SIZE A.T.X[R] BRAND SURFACE TEMPERATURE -4 TO 140 DEG F CONSTRUCTIONAL FEATURE FLAMEPROOF VOLUME 7.32 INCH ENCLOSURE IP66/67 DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - 500045 - Appleton Electric
Rosemont, IL, USA
Explosionproof Standard Conduit Union
500045
Explosionproof Standard Conduit Union 500045
MALE/FEMALE TYPE NICKEL PLATED STEEL MATERIAL 3/4 INCH TRADE SIZE A.T.X[R] BRAND SURFACE TEMPERATURE -4 TO 140 DEG F CONSTRUCTIONAL FEATURE FLAMEPROOF VOLUME 7.32 INCH ENCLOSURE IP66/67 DB MODEL
  • MALE/FEMALE TYPE
  • NICKEL PLATED STEEL MATERIAL
  • 3/4 INCH TRADE SIZE
  • A.T.X[R] BRAND
  • SURFACE TEMPERATURE -4 TO 140 DEG F
  • CONSTRUCTIONAL FEATURE FLAMEPROOF
  • VOLUME 7.32 INCH
  • ENCLOSURE IP66/67
  • DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 500045
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details