O-Z/Gedney Liquidtight Flexible Conduit Gasket 4QG-350

Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet
Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Gasket - 4QG-350 - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Gasket
4QG-350
Liquidtight Flexible Conduit Gasket 4QG-350
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
  • NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • 4Q-G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4QG-350
Product Name Liquidtight Flexible Conduit Gasket
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details