O-Z/Gedney Liquidtight Flexible Conduit Gasket 4QG-150

Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet
Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Gasket - 4QG-150 - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Gasket
4QG-150
Liquidtight Flexible Conduit Gasket 4QG-150
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
  • NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • 4Q-G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4QG-150
Product Name Liquidtight Flexible Conduit Gasket
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details