O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-75FML

Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-9/16 INCH DIA X 1-7/16 INCH L 4Q-FML MODEL
Datasheet
Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-9/16 INCH DIA X 1-7/16 INCH L 4Q-FML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-75FML - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-75FML
Liquidtight Flexible Conduit Connector 4Q-75FML
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-9/16 INCH DIA X 1-7/16 INCH L 4Q-FML MODEL
  • COMBINATION TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL
  • IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 467, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • GROUND-TITE[R] BRAND
  • SIZE 1-9/16 INCH DIA X 1-7/16 INCH L
  • 4Q-FML MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-75FML
Product Name Liquidtight Flexible Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details