O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-475TG

Description
45 DEG MALE TYPE GALVANIZED MALLEABLE IRON BODY, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1-1/2 INCH DIA 4Q MODEL
Datasheet
Description
45 DEG MALE TYPE GALVANIZED MALLEABLE IRON BODY, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1-1/2 INCH DIA 4Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-475TG - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-475TG
Liquidtight Flexible Conduit Connector 4Q-475TG
45 DEG MALE TYPE GALVANIZED MALLEABLE IRON BODY, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1-1/2 INCH DIA 4Q MODEL
  • 45 DEG MALE TYPE
  • GALVANIZED MALLEABLE IRON BODY, ZINC ELECTROPLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 1-1/2 INCH DIA
  • 4Q MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-475TG
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details