4Q-4250L -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
O-Z/Gedney
Liquidtight Flexible Conduit Connector
4Q-4250L
Description
45 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
2-1/2 INCH TRADE SIZE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
WITH GROUNDING LUG
4Q-L MODEL
Description
45 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
2-1/2 INCH TRADE SIZE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
WITH GROUNDING LUG
4Q-L MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
4Q-4250L
45 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
2-1/2 INCH TRADE SIZE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
WITH GROUNDING LUG
4Q-L MODEL
- 45 DEG TYPE
- MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL, CSA APPROVAL
- 2-1/2 INCH TRADE SIZE
- GROUND-TITE. BRAND
- APPLICATION HAZARDOUS LOCATION
- ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
- INSTALLATION THREADED
- WITH GROUNDING LUG
- 4Q-L MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
4Q-4250L |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details