O-Z/Gedney Liquidtight Flexible Conduit Connector with Grip 4Q-38WM

Description
FLEXIBLE METALLIC CONDUIT USED ON 2 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE ZINC PLATED MALLEABLE IRON CONNECTOR MATERIAL INCLUDES LOCKNUT, SEALING RING, ZINC PLATED STEEL FERRULE 4Q-WM MODEL
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 2 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE ZINC PLATED MALLEABLE IRON CONNECTOR MATERIAL INCLUDES LOCKNUT, SEALING RING, ZINC PLATED STEEL FERRULE 4Q-WM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - 4Q-38WM - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector with Grip
4Q-38WM
Liquidtight Flexible Conduit Connector with Grip 4Q-38WM
FLEXIBLE METALLIC CONDUIT USED ON 2 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE ZINC PLATED MALLEABLE IRON CONNECTOR MATERIAL INCLUDES LOCKNUT, SEALING RING, ZINC PLATED STEEL FERRULE 4Q-WM MODEL
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 2 INCH MESH LENGTH
  • UL, CSA APPROVAL
  • MALE STRAIGHT CONNECTOR TYPE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • ZINC PLATED MALLEABLE IRON CONNECTOR MATERIAL
  • INCLUDES LOCKNUT, SEALING RING, ZINC PLATED STEEL FERRULE
  • 4Q-WM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-38WM
Product Name Liquidtight Flexible Conduit Connector with Grip
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details