O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-350LT

Description
STRAIGHT TYPE MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT INSTALLATION THREADED 4Q-L MODEL
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT INSTALLATION THREADED 4Q-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-350LT - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-350LT
Liquidtight Flexible Conduit Connector 4Q-350LT
STRAIGHT TYPE MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT INSTALLATION THREADED 4Q-L MODEL
  • STRAIGHT TYPE
  • MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 467, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • GROUND-TITE. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E, NEMA
  • APPLICATION HAZARDOUS LOCATION
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
  • INSTALLATION THREADED
  • 4Q-L MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-350LT
Product Name Liquidtight Flexible Conduit Connector
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details