O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-300T

Description
STRAIGHT MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 4-7/8 INCH DIA 4Q MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 4-7/8 INCH DIA 4Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-300T - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-300T
Liquidtight Flexible Conduit Connector 4Q-300T
STRAIGHT MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 4-7/8 INCH DIA 4Q MODEL
  • STRAIGHT MALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 4-7/8 INCH DIA
  • 4Q MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-300T
Product Name Liquidtight Flexible Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details