O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-300FM

Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE SIZE 4-7/8 INCH DIA X 3-3/8 INCH L 4Q-FM MODEL
Datasheet
Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE SIZE 4-7/8 INCH DIA X 3-3/8 INCH L 4Q-FM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-300FM - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-300FM
Liquidtight Flexible Conduit Connector 4Q-300FM
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE SIZE 4-7/8 INCH DIA X 3-3/8 INCH L 4Q-FM MODEL
  • COMBINATION TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL
  • IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • SIZE 4-7/8 INCH DIA X 3-3/8 INCH L
  • 4Q-FM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-300FM
Product Name Liquidtight Flexible Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details