O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-150L

Description
STRAIGHT MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE[R] BRAND WIRE SIZE 6 TO 1/0 AWG GROUNDING TYPE POSITIVE 4Q-L MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE[R] BRAND WIRE SIZE 6 TO 1/0 AWG GROUNDING TYPE POSITIVE 4Q-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-150L - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-150L
Liquidtight Flexible Conduit Connector 4Q-150L
STRAIGHT MALE TYPE ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE GROUND-TITE[R] BRAND WIRE SIZE 6 TO 1/0 AWG GROUNDING TYPE POSITIVE 4Q-L MODEL
  • STRAIGHT MALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON BODY/NUT, ZINC ELECTROPLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 467, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • GROUND-TITE[R] BRAND
  • WIRE SIZE 6 TO 1/0 AWG
  • GROUNDING TYPE POSITIVE
  • 4Q-L MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-150L
Product Name Liquidtight Flexible Conduit Connector
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details