O-Z/Gedney Pull/Junction Box 4602

Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-5/8 INCH 8.625 WIDTH IN INCH 12-5/8 INCH 12.625 HEIGHT IN INCH 6-7/8 INCH 6.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (24) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-5/8 INCH 8.625 WIDTH IN INCH 12-5/8 INCH 12.625 HEIGHT IN INCH 6-7/8 INCH 6.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (24) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 4602 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
4602
Pull/Junction Box 4602
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 8-5/8 INCH 8.625 WIDTH IN INCH 12-5/8 INCH 12.625 HEIGHT IN INCH 6-7/8 INCH 6.875 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS I DIV 2, NEMA 4 ENCLOSURE BOLT ON COVER TYPE WITH (24) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST COPPER FREE ALUMINUM MATERIAL
  • VINYL COATED FINISH
  • GRAY COLOR
  • 8-5/8 INCH
  • 8.625 WIDTH IN INCH
  • 12-5/8 INCH
  • 12.625 HEIGHT IN INCH
  • 6-7/8 INCH
  • 6.875 DEPTH IN INCH
  • UL 698 APPROVAL
  • (4) FEET MOUNTING
  • CLASS I DIV 2, NEMA 4 ENCLOSURE
  • BOLT ON COVER TYPE
  • WITH (24) 600 V 55 AMPERE 6 AWG PRESSURE TERMINAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number 4602
Product Name Pull/Junction Box
Type Junction Box
Length 12.62 inch (321 mm)
Width 8.62 inch (219 mm)
Depth 6.88 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details