O-Z/Gedney Rigid/EMT Conduit Coupling 4-250

Description
THREADED, 3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3.19 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT 4 MODEL
Datasheet
Description
THREADED, 3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3.19 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT 4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 4-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
4-250
Rigid/EMT Conduit Coupling 4-250
THREADED, 3-PIECE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3.19 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT 4 MODEL
  • THREADED, 3-PIECE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3.19 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 4 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4-250
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details