White-Rodgers Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers 3L12-240

Description
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:240°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC
Datasheet
Description
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:240°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers - 08AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers
08AC0810
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers 08AC0810
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:240°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC

ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:240°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 08AC0810
Product Name Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Type 7T.81 - Panel thermostat - 7T8100002401 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details