White-Rodgers Disc Thermostat, Snap Action; Switching Temperature White Rodgers 3L11-250

Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:124°C; Reset Temperature:118°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC; Colour:Black
Datasheet
Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:124°C; Reset Temperature:118°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC; Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Snap Action; Switching Temperature White Rodgers - 98F2818 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Snap Action; Switching Temperature White Rodgers
98F2818
Disc Thermostat, Snap Action; Switching Temperature White Rodgers 98F2818
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:124°C; Reset Temperature:118°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC; Colour:Black

DISC THERMOSTAT, SNAP ACTION; Switching Temperature:124°C; Reset Temperature:118°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC; Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98F2818
Product Name Disc Thermostat, Snap Action; Switching Temperature White Rodgers
Set Point Range 255 F (124 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostat - 62116441 - Radwell International
Specs
Thermostat Type Mechanical
View Details
Cartridge Thermostat - 17002-0 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details