Snap Action Disc Thermostats have proven reliability in a compact, versatile, cost-effective design. High-Speed contact separation provides long contact life.
Features:
Allied Electronics, Inc. | |
---|---|
Product Category | Thermal Switches and Thermal Protectors |
Product Number | 70101861 |
Product Name | THERMOSTAT; DISC; 120/240 VAC; 15/10 A;NORMALLY CLOSED; QUICK CONNECT; 85 DEGC |
Switch Type | Normally Closed, NC |
Mounting/Configuration | Snap Action |
High Temperature Set Point | 196 F (91 C) |
Maximum Current | 10 to 15 amps |