White-Rodgers Disc Thermostat, Snap Action; Switching Temperature White Rodgers 3L11-190

Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:91°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:91°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Snap Action; Switching Temperature White Rodgers - 97F7515 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Snap Action; Switching Temperature White Rodgers
97F7515
Disc Thermostat, Snap Action; Switching Temperature White Rodgers 97F7515
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:91°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

DISC THERMOSTAT, SNAP ACTION; Switching Temperature:91°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 97F7515
Product Name Disc Thermostat, Snap Action; Switching Temperature White Rodgers
Set Point Range 196 F (91 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details