The White Rodgers 46F6513 thermostat is a bimetal disc type designed for appliance and HVAC applications. It features a single pole, single throw configuration and is available in either open or close on temperature rise options. The thermostat has a switching temperature range of 72°C with a reset temperature of 81°C. It is equipped with quick connect terminations and automatic reset functionality. The electrical ratings include a resistive load capacity of 10A at 240VAC and 15A at 120VAC, with inductive ratings of 3.0FLA and 12.0LRA at 120VAC, and 1.5FLA and 6.0LRA at 240VAC. The thermostat is UL recognized and CSA certified, ensuring compliance with safety standards. Its compact dimensions are 0.23 inches in length, 0.32 inches in case width, and 0.37 inches in height, with a weight of 0.2 oz. This product is suitable for applications requiring reliable temperature control in various environments.
THERMOSTAT; Switching Temperature:72°C; Reset Temperature:81°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Product Range:-; Contact Rating:10A at 240VAC; Load Type:Resistive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermostats |
| Product Number | 46F6513 |
| Product Name | Thermostat; Switching Temperature White Rodgers |
| Set Point Range | 162 F (72 C) |