White-Rodgers Disc Thermostat, Snap Action; Switching Temperature White Rodgers 3F11-120

Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:45°C; Reset Temperature:53°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:45°C; Reset Temperature:53°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Snap Action; Switching Temperature White Rodgers - 46F6507 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Snap Action; Switching Temperature White Rodgers
46F6507
Disc Thermostat, Snap Action; Switching Temperature White Rodgers 46F6507
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:45°C; Reset Temperature:53°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

DISC THERMOSTAT, SNAP ACTION; Switching Temperature:45°C; Reset Temperature:53°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 46F6507
Product Name Disc Thermostat, Snap Action; Switching Temperature White Rodgers
Set Point Range 113 F (45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002301 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details