White-Rodgers Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers 3F11-100

Description
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:42°C; Reset Temperature:34°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3F11 Series RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:42°C; Reset Temperature:34°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3F11 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers - 16M4626 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers
16M4626
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers 16M4626
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:42°C; Reset Temperature:34°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3F11 Series RoHS Compliant: Yes

DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:42°C; Reset Temperature:34°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3F11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 16M4626
Product Name Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers
Switch Type Bi-Metal
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Snap Action Thermostat - AC602021HOT1 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details