Appleton Electric Conduit Body Cover 370F

Description
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet
Description
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 370F - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
370F
Conduit Body Cover 370F
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC CONDUIT
Supplier's Site Datasheet
Conduit Body Cover - 370F - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
370F
Conduit Body Cover 370F
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID CONDUIT, IMC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Conduit Fittings
Product Number 370F 370F
Product Name Conduit Body Cover Conduit Body Cover
Fitting Type Conduit Body Cover Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 1823861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details