ASCO 2035 Series Solenoid Pilot Actuated Valve 354**6

Description
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus.
Description
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus.

Suppliers

Company
Product
Description
Supplier Links
2035 Series Solenoid Pilot Actuated Valve - 354**6 - ASCO
Florham Park, NJ, USA
2035 Series Solenoid Pilot Actuated Valve
354**6
2035 Series Solenoid Pilot Actuated Valve 354**6
Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus.

Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O, and Profibus.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 354**6
Product Name 2035 Series Solenoid Pilot Actuated Valve
Valve Type Control Valve; Pilot; Solenoid
Media Air; Compressed Air
Maximum Pressure 145.00 psi (102 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1219012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.25 inch (31.75 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details