O-Z/Gedney Rigid/EMT Conduit Connector 31-250

Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/8 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-1/32 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet
Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/8 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-1/32 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 31-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
31-250
Rigid/EMT Conduit Connector 31-250
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/8 INCH RIGID CONDUIT USED ON 1 INCH THREAD LENGTH 4-1/32 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
  • GLAND COMPRESSION TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-7/8 INCH
  • RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • 4-1/32 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 31-250
Product Name Rigid/EMT Conduit Connector
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details