O-Z/Gedney Rigid/EMT Conduit Connector 31-075

Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/16 INCH RIGID CONDUIT USED ON 7/16 INCH THREAD LENGTH UL 514B APPROVAL 1-9/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet
Description
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/16 INCH RIGID CONDUIT USED ON 7/16 INCH THREAD LENGTH UL 514B APPROVAL 1-9/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 31-075 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
31-075
Rigid/EMT Conduit Connector 31-075
GLAND COMPRESSION TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/16 INCH RIGID CONDUIT USED ON 7/16 INCH THREAD LENGTH UL 514B APPROVAL 1-9/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 31 MODEL
  • GLAND COMPRESSION TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-5/16 INCH
  • RIGID CONDUIT USED ON
  • 7/16 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 1-9/16 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 31-075
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details