O-Z/Gedney Rigid/EMT Conduit Coupling 30-400

Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-9/16 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 6-1/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet
Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-9/16 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 6-1/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 30-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
30-400
Rigid/EMT Conduit Coupling 30-400
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-9/16 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 6-1/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
  • GLAND COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 4-9/16 INCH
  • RIGID METAL CONDUIT USED ON
  • UL 514B APPROVAL
  • 6-1/8 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 30 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 30-400
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details