O-Z/Gedney Rigid/EMT Conduit Coupling 30-200

Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/8 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 3-5/16 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet
Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/8 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 3-5/16 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 30-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
30-200
Rigid/EMT Conduit Coupling 30-200
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-7/8 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 3-5/16 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
  • GLAND COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-7/8 INCH
  • RIGID METAL CONDUIT USED ON
  • UL 514B APPROVAL
  • 3-5/16 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 30 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 30-200
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 761990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Polyvinyl Chloride
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details