O-Z/Gedney Rigid/EMT Conduit Coupling 30-125

Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 2-5/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet
Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 2-5/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 30-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
30-125
Rigid/EMT Conduit Coupling 30-125
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 2-5/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
  • GLAND COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-1/2 INCH
  • RIGID METAL CONDUIT USED ON
  • UL 514B APPROVAL
  • 2-5/16 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 30 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 30-125
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details