O-Z/Gedney Rigid/EMT Conduit Bushing 3-75

Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet
Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 3-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
3-75
Rigid/EMT Conduit Bushing 3-75
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
  • CAPPED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 7/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES PLASTIC INSERT CAP
  • 3 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 3-75
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details