O-Z/Gedney Rigid/EMT Conduit Bushing 3-125

Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet
Description
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 3-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
3-125
Rigid/EMT Conduit Bushing 3-125
CAPPED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INCLUDES PLASTIC INSERT CAP 3 MODEL
  • CAPPED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 5/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES PLASTIC INSERT CAP
  • 3 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 3-125
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details