O-Z/Gedney Rigid/EMT Conduit Coupling 29-300

Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 4-7/32 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 4-7/32 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 29-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
29-300
Rigid/EMT Conduit Coupling 29-300
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 4-7/32 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • SET SCREW, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 4-3/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 4-7/32 INCH DIAMETER
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 29-300
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details