O-Z/Gedney Rigid/EMT Conduit Coupling 29-150

Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 29-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
29-150
Rigid/EMT Conduit Coupling 29-150
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • SET SCREW, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-1/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 2-3/8 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 29-150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details