O-Z/Gedney Rigid/EMT Conduit Coupling 29-100

Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 29-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
29-100
Rigid/EMT Conduit Coupling 29-100
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • SET SCREW, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-5/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 1-3/4 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 29-100
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details