O-Z/Gedney Rigid/EMT Conduit Coupling 29-075

Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-7/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-7/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 29-075 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
29-075
Rigid/EMT Conduit Coupling 29-075
SET SCREW, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 1-7/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT 29 MODEL
  • SET SCREW, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-1/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 1-7/16 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 29-075
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.65 inch (42 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details