O-Z/GEDNEY
28200T -- 2 IN SSCR RGD CONN INSUL OZ GEDNEY
O-Z/Gedney
2 In Sscr Rgd Conn Insul Oz Gedney
28200T
Description
2 IN SSCR RGD CONN INSUL
Description
2 IN SSCR RGD CONN INSUL
Suppliers
2 In Sscr Rgd Conn Insul Oz Gedney
17J7408
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17J7408 |
|
Product Name
|
2 In Sscr Rgd Conn Insul Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector; USB
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details