O-Z/Gedney Rigid/EMT Conduit Connector 28-350T

Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH RIGID/IMC CONDUIT USED ON 1-1/8 INCH THREAD LENGTH UL 514-B APPROVAL 4-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION SET SCREW 28 MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH RIGID/IMC CONDUIT USED ON 1-1/8 INCH THREAD LENGTH UL 514-B APPROVAL 4-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION SET SCREW 28 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 28-350T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
28-350T
Rigid/EMT Conduit Connector 28-350T
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH RIGID/IMC CONDUIT USED ON 1-1/8 INCH THREAD LENGTH UL 514-B APPROVAL 4-3/4 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION SET SCREW 28 MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/4 INCH
  • RIGID/IMC CONDUIT USED ON
  • 1-1/8 INCH THREAD LENGTH
  • UL 514-B APPROVAL
  • 4-3/4 INCH DIAMETER
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA
  • INSTALLATION SET SCREW
  • 28 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 28-350T
Product Name Rigid/EMT Conduit Connector
Size 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details