O-Z/Gedney Rigid/EMT Conduit Connector 28-125T

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-9/16 INCH RIGID/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL 514-B APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION SET SCREW 28 MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-9/16 INCH RIGID/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL 514-B APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION SET SCREW 28 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 28-125T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
28-125T
Rigid/EMT Conduit Connector 28-125T
ZINC PLATED MALLEABLE IRON MATERIAL 1-9/16 INCH RIGID/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL 514-B APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA INSTALLATION SET SCREW 28 MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-9/16 INCH
  • RIGID/IMC CONDUIT USED ON
  • 5/8 INCH THREAD LENGTH
  • UL 514-B APPROVAL
  • 2-1/8 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA
  • INSTALLATION SET SCREW
  • 28 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 28-125T
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details