O-Z/Gedney Rigid/EMT Conduit Connector 28-125

Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH RIGID CONDUIT/IMC USED ON 5/8 INCH THREAD LENGTH UL 514B APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet
Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH RIGID CONDUIT/IMC USED ON 5/8 INCH THREAD LENGTH UL 514B APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 28-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
28-125
Rigid/EMT Conduit Connector 28-125
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH RIGID CONDUIT/IMC USED ON 5/8 INCH THREAD LENGTH UL 514B APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
  • SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • 5/8 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 2-1/8 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1
  • 28 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 28-125
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2687452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details