O-Z/Gedney Rigid/EMT Conduit Connector 28-050T

Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-13/32 INCH RIGID CONDUIT/IMC USED ON 7/16 INCH THREAD LENGTH UL 514B APPROVAL 1-1/4 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet
Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-13/32 INCH RIGID CONDUIT/IMC USED ON 7/16 INCH THREAD LENGTH UL 514B APPROVAL 1-1/4 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 28-050T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
28-050T
Rigid/EMT Conduit Connector 28-050T
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-13/32 INCH RIGID CONDUIT/IMC USED ON 7/16 INCH THREAD LENGTH UL 514B APPROVAL 1-1/4 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1 28 MODEL
  • SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-13/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • 7/16 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 1-1/4 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, ANSI/NEMA FB-1
  • 28 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 28-050T
Product Name Rigid/EMT Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products