Appleton Electric Conduit Body Cover 270SA

Description
CLIP-ON, WEDGE LOCK, BLANK TYPE NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet
Description
CLIP-ON, WEDGE LOCK, BLANK TYPE NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 270SA - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
270SA
Conduit Body Cover 270SA
CLIP-ON, WEDGE LOCK, BLANK TYPE NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 270SA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details