STRAIGHT TYPE
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
2 INCH
SQUEEZE INSTALLATION
UL, CSA APPROVAL
2 INCH TRADE SIZE
2-3/8 TO 2-3/16 INCH CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
24 MODEL
O-Z/Gedney
Done
Datasheet
Description
STRAIGHT TYPE
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
2 INCH
SQUEEZE INSTALLATION
UL, CSA APPROVAL
2 INCH TRADE SIZE
2-3/8 TO 2-3/16 INCH CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
24 MODEL
STRAIGHT TYPE
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
2 INCH
SQUEEZE INSTALLATION
UL, CSA APPROVAL
2 INCH TRADE SIZE
2-3/8 TO 2-3/16 INCH CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
24 MODEL