White-Rodgers Contactor, Power; 1; 100 A; 12 VDC; SPDT; 12 VDC 124-910

Description
12⁄24 VDC, 100 A, 400 A Inrush Current, DC Power Contactors Silver alloy contact material Standard bracket style Continuous duty cycle General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs. Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs. Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.
Datasheet
Description
12⁄24 VDC, 100 A, 400 A Inrush Current, DC Power Contactors Silver alloy contact material Standard bracket style Continuous duty cycle General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs. Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs. Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Power; 1; 100 A; 12 VDC; SPDT; 12 VDC - 70101963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Power; 1; 100 A; 12 VDC; SPDT; 12 VDC
70101963
Contactor, Power; 1; 100 A; 12 VDC; SPDT; 12 VDC 70101963
12⁄24 VDC, 100 A, 400 A Inrush Current, DC Power Contactors Silver alloy contact material Standard bracket style Continuous duty cycle General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Standard Bracket Specifications Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs. Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs. Operating Temperature: –40°F to +149°F Recommended Mtg.: Vertical Plane, Coil Terminals Up Hardware Torque Specifications Contact Terminal: 60 Inch-Lbs. Maximum Coil Terminal: 12-18 Inch-Lbs.

12⁄24 VDC, 100 A, 400 A Inrush Current, DC Power Contactors

  • Silver alloy contact material
  • Standard bracket style
  • Continuous duty cycle
    General Specifications
  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Standard Bracket
    Specifications
  • Dim./Wt.: SPNO — 3.56" × 3.13" × 2.19"/16 Ozs.
  • Dim./Wt.: SPDT — 4.69" × 3.13" × 2.19"19 Ozs.
  • Operating Temperature: –40°F to +149°F
  • Recommended Mtg.: Vertical Plane, Coil Terminals Up
    Hardware Torque Specifications
  • Contact Terminal: 60 Inch-Lbs. Maximum
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site
Contactor, Spdt, 12Vdc, 100A, Bracket; Load Current Inductive White Rodgers - 02F1142 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spdt, 12Vdc, 100A, Bracket; Load Current Inductive White Rodgers
02F1142
Contactor, Spdt, 12Vdc, 100A, Bracket; Load Current Inductive White Rodgers 02F1142
CONTACTOR, SPDT, 12VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

CONTACTOR, SPDT, 12VDC, 100A, BRACKET; Load Current Inductive:100A; Relay Mounting:Flange; Operating Voltage:12VDC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Type:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70101963 02F1142
Product Name Contactor, Power; 1; 100 A; 12 VDC; SPDT; 12 VDC Contactor, Spdt, 12Vdc, 100A, Bracket; Load Current Inductive White Rodgers
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM501BAB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
S008 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390244332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details