White-Rodgers D. C. Power Contactor, Input D.c. Coil Voltage 24 Volts, Switch Action White Rodgers 124-114111

Description
D. C. Power Contactor, Input D.C. Coil Voltage 24 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, SPNO, Coil Resistance: 53 Ohms, Contact Material: Silver Alloy, Contact
Description
D. C. Power Contactor, Input D.C. Coil Voltage 24 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, SPNO, Coil Resistance: 53 Ohms, Contact Material: Silver Alloy, Contact

Suppliers

Company
Product
Description
Supplier Links
D. C. Power Contactor, Input D.c. Coil Voltage 24 Volts, Switch Action White Rodgers - 20X5173 - Newark, An Avnet Company
Chicago, IL, United States
D. C. Power Contactor, Input D.c. Coil Voltage 24 Volts, Switch Action White Rodgers
20X5173
D. C. Power Contactor, Input D.c. Coil Voltage 24 Volts, Switch Action White Rodgers 20X5173
D. C. Power Contactor, Input D.C. Coil Voltage 24 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, SPNO, Coil Resistance: 53 Ohms, Contact Material: Silver Alloy, Contact

D. C. Power Contactor, Input D.C. Coil Voltage 24 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, SPNO, Coil Resistance: 53 Ohms, Contact Material: Silver Alloy, Contact

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20X5173
Product Name D. C. Power Contactor, Input D.c. Coil Voltage 24 Volts, Switch Action White Rodgers
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details