Appleton Electric Pull/Junction Box 1203

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 14-5/8 INCH 14.625 WIDTH IN INCH 3-5/16 INCH 3.3125 HEIGHT IN INCH 3-11/32 INCH 84.1375 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet
Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 14-5/8 INCH 14.625 WIDTH IN INCH 3-5/16 INCH 3.3125 HEIGHT IN INCH 3-11/32 INCH 84.1375 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 1203 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
1203
Pull/Junction Box 1203
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH 14-5/8 INCH 14.625 WIDTH IN INCH 3-5/16 INCH 3.3125 HEIGHT IN INCH 3-11/32 INCH 84.1375 HEIGHT IN MM UL APPROVAL SCREW ON COVER TYPE APPLETON. BRAND CONDUIT TYPE IMC, THREADED RIGID HUB SIZE 2 INCH NPT INCLUSION GASKET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN PTC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMEL FINISH
  • 14-5/8 INCH
  • 14.625 WIDTH IN INCH
  • 3-5/16 INCH
  • 3.3125 HEIGHT IN INCH
  • 3-11/32 INCH
  • 84.1375 HEIGHT IN MM
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • APPLETON. BRAND
  • CONDUIT TYPE IMC, THREADED RIGID
  • HUB SIZE 2 INCH NPT
  • INCLUSION GASKET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • PTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number 1203
Product Name Pull/Junction Box
Length 3.31 inch (84.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Stainless Steel Box Screw Type - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Depth 2.36 to 5.91 inch (60 to 150 mm)
View Details