D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Intermittent, Bracket Style: Standard, Terminal Type: Isolated Coil, Coil Resistance: 6 Ohms, Contact Material: Copper, Contact Voltage: 12
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 48W2165 |
| Product Name | D. C. Power Contactor, Input D.c. Coil Voltage 12 Volts, Switch Action White Rodgers |