O-Z/Gedney Rigid/EMT Conduit Locknut 1-500A

Description
ALUMINUM MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 6.51 INCH DIAMETER 0.39 INCH THICKNESS 5 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet
Description
ALUMINUM MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 6.51 INCH DIAMETER 0.39 INCH THICKNESS 5 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 1-500A - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
1-500A
Rigid/EMT Conduit Locknut 1-500A
ALUMINUM MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 6.51 INCH DIAMETER 0.39 INCH THICKNESS 5 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
  • ALUMINUM MATERIAL
  • 8 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 6.51 INCH DIAMETER
  • 0.39 INCH THICKNESS
  • 5 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE
  • 1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 1-500A
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details