O-Z/Gedney Rigid/EMT Conduit Locknut 1-400A

Description
ALUMINUM MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.29 INCH DIAMETER 0.39 INCH THICKNESS 4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet
Description
ALUMINUM MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.29 INCH DIAMETER 0.39 INCH THICKNESS 4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 1-400A - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
1-400A
Rigid/EMT Conduit Locknut 1-400A
ALUMINUM MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 5.29 INCH DIAMETER 0.39 INCH THICKNESS 4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE 1 MODEL
  • ALUMINUM MATERIAL
  • 8 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 5.29 INCH DIAMETER
  • 0.39 INCH THICKNESS
  • 4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED WHERE THERE IS A CONCERN WITH FASTENERS BECOMING LOOSE
  • 1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 1-400A
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.65 inch (42 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details