O-Z/Gedney Rigid/EMT Conduit Locknut 1-250

Description
ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.43 INCH DIAMETER 0.24 INCH THICKNESS 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E 1 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.43 INCH DIAMETER 0.24 INCH THICKNESS 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 1-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Locknut
1-250
Rigid/EMT Conduit Locknut 1-250
ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3.43 INCH DIAMETER 0.24 INCH THICKNESS 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E 1 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 8 TPI THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3.43 INCH DIAMETER
  • 0.24 INCH THICKNESS
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1, FEDERAL SPECIFICATION W-F-408E
  • 1 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 1-250
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details